RS Components, Ltd. General Purpose Enclosures 2705706

Description
XM 181209 G 7035 Euromas X Enclosure
Request a Quote
Description
XM 181209 G 7035 Euromas X Enclosure
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 2705706 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2705706
General Purpose Enclosures 2705706
XM 181209 G 7035 Euromas X Enclosure

XM 181209 G 7035 Euromas X Enclosure

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2705706
Product Name General Purpose Enclosures
Length 7.09 inch (180 mm)
Width 4.72 inch (120 mm)
Depth 3.56 inch (90.3 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228930 - RS Components, Ltd.
Specs
Shape Rectangular
Length 10.24 inch (260 mm)
Width 10.24 inch (260 mm)
View Details
Junction Boxes - 117419 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
View Details
Adaptable Boxes - 1219695 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.66 inch (220 mm)
Width 3.94 inch (100 mm)
Depth 8.66 inch (220 mm)
View Details
Junction Boxes - 116974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
View Details