RS Components, Ltd. Specialist Drill Bits 2705591

Description
8 / Foret verres -Plaquette carbure HQ
Request a Quote
Description
8 / Foret verres -Plaquette carbure HQ
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Specialist Drill Bits - 2705591 - RS Components, Ltd.
Corby, Northants, United Kingdom
Specialist Drill Bits
2705591
Specialist Drill Bits 2705591
8 / Foret verres -Plaquette carbure HQ

8 / Foret verres -Plaquette carbure HQ

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 2705591
Product Name Specialist Drill Bits
Diameter 0.315 inch (8.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 1848184 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Wood Bit
Diameter 0.866 inch (22.0 mm)
Shank Square
View Details
Drill Bits - 1624102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.197 inch (5.0 mm)
Material High Speed Steel; Hss
View Details
Hole Saws & Core Drill Bits - 1749061 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 4.488 inch (114.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Magnetic Drill Bits - 1238500 - RS Components, Ltd.
Specs
Diameter 1.024 inch (26.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details