RS Components, Ltd. Drill Bit Sets 2705580

Description
14 pièces - 7 tarauds HSSE5% cobalt GUN
Request a Quote
Description
14 pièces - 7 tarauds HSSE5% cobalt GUN
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bit Sets - 2705580 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bit Sets
2705580
Drill Bit Sets 2705580
14 pièces - 7 tarauds HSSE5% cobalt GUN

14 pièces - 7 tarauds HSSE5% cobalt GUN

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 2705580
Product Name Drill Bit Sets
Product Drill Set
Units Metric
Designation 12 mm, 3 mm
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 217390 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.165 inch (4.2 mm)
OAL 2.95 inch (75 mm)
Material High Speed Steel; Hss
View Details
Drill Bits - 216656 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.098 inch (2.5 mm)
OAL 2.24 inch (57 mm)
View Details
Drill Bits - 217407 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.157 inch (4.0 mm)
OAL 2.95 inch (75 mm)
Material High Speed Steel; Hss
View Details
Drill Bits - 216511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.413 inch (10.5 mm)
OAL 5.24 inch (133 mm)
Material Hsco
View Details