RS Components, Ltd. Drill Bit Sets 2705579

Description
14 pièces - 7 tarauds HSS GUN DIN 371/37
Request a Quote
Description
14 pièces - 7 tarauds HSS GUN DIN 371/37
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bit Sets - 2705579 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bit Sets
2705579
Drill Bit Sets 2705579
14 pièces - 7 tarauds HSS GUN DIN 371/37

14 pièces - 7 tarauds HSS GUN DIN 371/37

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 2705579
Product Name Drill Bit Sets
Product Drill Set
Units Metric
Designation 12 mm, 3 mm
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213124 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.315 inch (8.0 mm)
OAL 4.61 inch (117 mm)
View Details
Drill Bits - 213534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.472 inch (12.0 mm)
OAL 5.94 inch (151 mm)
Material High Speed Steel; Hss
View Details
Hole Saws & Core Drill Bits - 216117 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 5.984 inch (152.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill Bits - 214981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.268 inch (6.8 mm)
OAL 2.91 inch (74 mm)
Material High Speed Steel; Hss
View Details