RS Components, Ltd. Drill Bit Sets 2705578

Description
15 pièces -7 tarauds HSS STEAM GUN DIN35
Request a Quote
Description
15 pièces -7 tarauds HSS STEAM GUN DIN35
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bit Sets - 2705578 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bit Sets
2705578
Drill Bit Sets 2705578
15 pièces -7 tarauds HSS STEAM GUN DIN35

15 pièces -7 tarauds HSS STEAM GUN DIN35

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 2705578
Product Name Drill Bit Sets
Product Drill Set
Units Metric
Designation 12 mm, 3 mm
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 217233 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.236 inch (6.0 mm)
OAL 3.66 inch (93 mm)
Material High Speed Steel; Hss
View Details
Hole Saws & Core Drill Bits - 216303 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 0.866 inch (22.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill Bits - 213152 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.268 inch (6.8 mm)
OAL 4.33 inch (110 mm)
View Details
Drill Bits - 212907 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.413 inch (10.5 mm)
OAL 5.28 inch (134 mm)
Material High Speed Steel; Hss
View Details