RS Components, Ltd. Drill Bit Sets 2705559

Description
19 forets métaux HSS taillés meulés poin
Request a Quote
Description
19 forets métaux HSS taillés meulés poin
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bit Sets - 2705559 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bit Sets
2705559
Drill Bit Sets 2705559
19 forets métaux HSS taillés meulés poin

19 forets métaux HSS taillés meulés poin

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 2705559
Product Name Drill Bit Sets
Product Drill Set
Units Metric
Cutting Application Steel; Steel
Designation 10 mm, 1 mm
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.165 inch (4.2 mm)
OAL 2.95 inch (75 mm)
View Details
Magnetic Drill Bits - 1238486 - RS Components, Ltd.
Specs
Diameter 0.945 inch (24.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Hole Saws & Core Drill Bits - 1749055 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.362 inch (60.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Specialist Drill Bits - 193619 - RS Components, Ltd.
Specs
Units Metric
Designation 30mm
Diameter 0.157 to 1.181 inch (4.0 to 30.0 mm)
View Details