RS Components, Ltd. Drill Bits 2705533

Description
Tivoly 11437842200 Drill Bit
Request a Quote
Description
Tivoly 11437842200 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 2705533 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
2705533
Drill Bits 2705533
Tivoly 11437842200 Drill Bit

Tivoly 11437842200 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 2705533
Product Name Drill Bits
OAL 8.27 inch (210 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 215990 - RS Components, Ltd.
Specs
Diameter 0.256 inch (6.5 mm)
Material Bi-Metal
# of Pieces 1
View Details
Hole Saws & Core Drill Bits - 1749055 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.362 inch (60.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill Bits - 216555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.354 inch (9.0 mm)
OAL 4.92 inch (125 mm)
Material Hsco
View Details
PCB Drill Bits - 2156993 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Diameter 0.020 inch (0.5 mm)
Shank 0.039 inch (1.0 mm)
View Details