RS Components, Ltd. Drill Bits 2705469

Description
12 / Foret bois 3 pointes -Queue cylind
Request a Quote
Description
12 / Foret bois 3 pointes -Queue cylind
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 2705469 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
2705469
Drill Bits 2705469
12 / Foret bois 3 pointes -Queue cylind

12 / Foret bois 3 pointes -Queue cylind

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 2705469
Product Name Drill Bits
Shank 0.472 inch (12.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216252 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 0.787 inch (20.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saws & Core Drill Bits - 216088 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 4.764 inch (121.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill Bits - 212985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.059 inch (1.5 mm)
OAL 1.61 inch (41 mm)
View Details
Magnetic Drill Bits - 1239926 - RS Components, Ltd.
Specs
Diameter 1.024 inch (26.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details