RS Components, Ltd.
Wall Boxes
2698844
Description
Terminal box, 80x250x57
Request a Quote
Email Supplier
Description
Terminal box, 80x250x57
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
2698844 |
|
Product Name
|
Wall Boxes |
|
Type
|
Junction Box
|
|
Width
|
9.84 inch (250 mm)
|
|
Depth
|
2.24 inch (57 mm)
|
|
Material
|
Aluminum; Aluminium Alloy
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Junction Box
Width
9.84 inch (250 mm)
Depth
7.87 inch (200 mm)
View Details
Type
Junction Box
Length
3.03 inch (77 mm)
Width
7.09 inch (180 mm)
View Details
Type
Junction Box
Length
2.76 inch (70 mm)
Width
4.09 inch (104 mm)
View Details
Type
Junction Box
Shape
Rectangular
Length
9.84 inch (250 mm)
View Details