RS Components, Ltd.
Wall Boxes
2698763
Description
Terminal box, 120x122x56
Request a Quote
Email Supplier
Description
Terminal box, 120x122x56
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
2698763 |
|
Product Name
|
Wall Boxes |
|
Type
|
Junction Box
|
|
Width
|
4.8 inch (122 mm)
|
|
Depth
|
2.2 inch (56 mm)
|
|
Material
|
Polycarbonate; ABS; Polycarbonate, ABS
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Junction Box
Width
11.81 inch (300 mm)
Depth
9.06 inch (230 mm)
View Details
Type
Junction Box
Width
15.75 inch (400 mm)
Depth
7.87 inch (200 mm)
View Details
Type
Junction Box
Length
7.68 inch (195 mm)
Width
10.83 inch (275 mm)
View Details
Type
Junction Box
Shape
Rectangular
Length
4.09 inch (104 mm)
View Details