RS Components, Ltd.
Wall Boxes
2698762
Description
Terminal box, 80x160x86
Request a Quote
Email Supplier
Description
Terminal box, 80x160x86
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
2698762 |
|
Product Name
|
Wall Boxes |
|
Type
|
Junction Box
|
|
Width
|
6.3 inch (160 mm)
|
|
Depth
|
3.39 inch (86 mm)
|
|
Material
|
Polycarbonate; ABS; ABS, Polycarbonate
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Junction Box
Shape
Rectangular
Length
11.81 inch (300 mm)
View Details
Type
Junction Box
Length
2.17 inch (55 mm)
Width
3.86 inch (98 mm)
View Details
Type
Junction Box
Shape
Rectangular
Length
4.09 inch (104 mm)
View Details
Type
Junction Box
Width
7.87 inch (200 mm)
Depth
5.91 inch (150 mm)
View Details