RS Components, Ltd.
Wall Boxes
2698761
Description
Terminal box, 80x120x86
Request a Quote
Email Supplier
Description
Terminal box, 80x120x86
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
2698761 |
|
Product Name
|
Wall Boxes |
|
Type
|
Junction Box
|
|
Width
|
4.72 inch (120 mm)
|
|
Depth
|
3.39 inch (86 mm)
|
|
Material
|
Polycarbonate; ABS; ABS, Polycarbonate
|
Unlock Full Specs
to access all available technical data
Similar Products
Shape
Rectangular
Length
7.72 inch (196 mm)
Width
3.94 inch (100 mm)
View Details
Type
Junction Box
Width
19.69 inch (500 mm)
Depth
9.84 inch (250 mm)
View Details
Type
Junction Box
Shape
Rectangular
Length
6.3 inch (160 mm)
View Details
Type
Junction Box
Shape
Rectangular
Length
5.12 inch (130 mm)
View Details