RS Components, Ltd.
Wall Boxes
1833505
Description
Service Box 800X600X250
Request a Quote
Email Supplier
Description
Service Box 800X600X250
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
1833505 |
|
Product Name
|
Wall Boxes |
|
Type
|
Junction Box
|
|
Width
|
23.62 inch (600 mm)
|
|
Depth
|
9.84 inch (250 mm)
|
|
Material
|
Galvanised steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Junction Box
Shape
Rectangular
Length
14.17 inch (360 mm)
View Details
Type
Junction Box
Shape
Rectangular
Length
3.66 inch (93 mm)
View Details
Type
Junction Box
Width
15.75 inch (400 mm)
Depth
7.87 inch (200 mm)
View Details
Shape
Rectangular
Length
9.06 inch (230 mm)
Width
9.06 inch (230 mm)
View Details