RS Components, Ltd. P-Clips 2682760

Description
JCS PESH36RS P-Clip
Request a Quote
Description
JCS PESH36RS P-Clip
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
P-Clips - 2682760 - RS Components, Ltd.
Corby, Northants, United Kingdom
P-Clips
2682760
P-Clips 2682760
JCS PESH36RS P-Clip

JCS PESH36RS P-Clip

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wire and Cable Clips
Product Number 2682760
Product Name P-Clips
Diameter 0.787 inch (20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 1720850 - RS Components, Ltd.
Specs
Type Cable clip
Diameter 1.024 inch (26 mm)
Material Nylon 66
View Details
Cable Clips & Clamps - 233657 - RS Components, Ltd.
Specs
Type Nail Style Clip; Rectangular cable clip
Diameter 0.236 inch (6 mm)
Material Pe
View Details
P-Clips - 2538564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.669 inch (17 mm)
Material Stainless Steel; 304 Stainless Steel
View Details
Cable Clips & Clamps - 109454 - RS Components, Ltd.
Specs
Diameter 0.264 inch (6.7 mm)
Material Polyamide 66
View Details