RS Components, Ltd. Drill Bits 2681265

Description
Fast4 Access Wood Drill Bit 20 mm
Request a Quote
Description
Fast4 Access Wood Drill Bit 20 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 2681265 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
2681265
Drill Bits 2681265
Fast4 Access Wood Drill Bit 20 mm

Fast4 Access Wood Drill Bit 20 mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 2681265
Product Name Drill Bits
OAL 3.15 inch (80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Drill Bits - 2189187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Shank 0.125 inch (3.2 mm)
Material Carbide; Carbide
View Details
Hole Saws & Core Drill Bits - 216173 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.890 inch (48.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill Bits - 216549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.374 inch (9.5 mm)
OAL 4.92 inch (125 mm)
Material Hsco
View Details
Drill Bits - 213613 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.256 inch (6.5 mm)
OAL 3.98 inch (101 mm)
Material High Speed Steel; Hss
View Details