High Voltage Chip Resistor 2010 1% TCR20
| RS Components, Ltd. | |
|---|---|
| Product Category | Resistors |
| Product Number | 2567795 |
| Product Name | Surface Mount Resistors |
| Category / Application | High Voltage Resistor |
| Technology / Construction | Thick Film (Chip); Thick Film |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 2010; 2010 |
| Resistance Range | 7.50E6 ohms |
| Tolerance | 1 +/- % |