Metal Clad Resistor 50W 1m 0.1%
| RS Components, Ltd. | |
|---|---|
| Product Category | Resistors |
| Product Number | 1615871 |
| Product Name | Chassis Mount Resistors |
| Technology / Construction | Wirewound; Wire Wound |
| Mounting / Packaging | Axial Leads; Aluminium Housed |
| Resistance Range | 1.00E-3 ohms |
| Tolerance | 0.1000 +/- % |