RS Components, Ltd. Pliers 2552757

Description
Expert by Facom E080409 Long Nose Plier
Request a Quote
Description
Expert by Facom E080409 Long Nose Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2552757 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2552757
Pliers 2552757
Expert by Facom E080409 Long Nose Plier

Expert by Facom E080409 Long Nose Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2552757
Product Name Pliers
Length 6.3 inch (160 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 1253104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 7.09 inch (180 mm)
Standards VDE/1000V Approved
View Details
Pliers - 2380788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.91 inch (150 mm)
Jaw Capacity 0.0315 inch (0.8000 mm)
Features Electrically Insulated
View Details
Pliers - 2284070 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Round-Nose; Specialty / Other; Round nose pliers
Length 5.77 inch (146 mm)
Jaw Length 0.7874 inch (20 mm)
View Details
Pliers - 1829978 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Circlip pliers
Length 7.09 inch (180 mm)
View Details