RS Components, Ltd. General Purpose Enclosures 2520144

Description
POLYCARBONATE BOX
Request a Quote
Description
POLYCARBONATE BOX
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 2520144 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2520144
General Purpose Enclosures 2520144
POLYCARBONATE BOX

POLYCARBONATE BOX

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2520144
Product Name General Purpose Enclosures
Length 9.84 inch (250 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Adaptable Boxes - 1219694 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.3 inch (160 mm)
Width 3.94 inch (100 mm)
Depth 6.3 inch (160 mm)
View Details
Junction Boxes - 116946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
Junction Boxes - 117525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 7.68 inch (195 mm)
Width 10.83 inch (275 mm)
View Details
Hand Held Enclosures - 1198344 - RS Components, Ltd.
Specs
Shape Rectangular
Length 7.72 inch (196 mm)
Width 3.94 inch (100 mm)
View Details