RS Components, Ltd. General Purpose Enclosures 2520129

Description
POLYCARBONATE BOX
Request a Quote
Description
POLYCARBONATE BOX
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 2520129 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2520129
General Purpose Enclosures 2520129
POLYCARBONATE BOX

POLYCARBONATE BOX

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2520129
Product Name General Purpose Enclosures
Length 6.89 inch (175 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Adaptable Boxes - 1219697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.66 inch (220 mm)
Width 6.3 inch (160 mm)
Depth 8.66 inch (220 mm)
View Details
Junction Boxes - 116977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
View Details
General Purpose Enclosures - 1228925 - RS Components, Ltd.
Specs
Shape Rectangular
Length 6.89 inch (175 mm)
Width 6.89 inch (175 mm)
View Details
General Purpose Enclosures - 1228917 - RS Components, Ltd.
Specs
Shape Rectangular
Length 2.28 inch (58 mm)
Width 2.28 inch (58 mm)
View Details