RS Components, Ltd. Pliers 2498658

Description
RS PRO K6-UT1 Plier Set
Request a Quote
Description
RS PRO K6-UT1 Plier Set
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2498658 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2498658
Pliers 2498658
RS PRO K6-UT1 Plier Set

RS PRO K6-UT1 Plier Set

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2498658
Product Name Pliers
Jaw Length 0.6299 inch (16 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 182436 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Circlip pliers
Length 14.96 inch (380 mm)
View Details
Pliers - 2380748 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.75 inch (146 mm)
Jaw Length 0.7480 inch (19 mm)
Standards RoHS Compliant
View Details
Pliers - 2380778 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.1 inch (155 mm)
Jaw Capacity 0.0512 inch (1.3 mm)
Features Electrically Insulated
View Details
Plier Sets - 1253095 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 11.81 inch (300 mm)
Standards RoHS Compliant
View Details