RS Components, Ltd. Pliers 2498647

Description
2 PIECES SET: 1 flush cutter medium head
Request a Quote
Description
2 PIECES SET: 1 flush cutter medium head
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2498647 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2498647
Pliers 2498647
2 PIECES SET: 1 flush cutter medium head

2 PIECES SET: 1 flush cutter medium head

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2498647
Product Name Pliers
Length 5.43 inch (138 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 1044663 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 7.87 inch (200 mm)
Jaw Length 2.95 inch (75 mm)
View Details
Pliers - 1829979 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Circlip pliers
Length 7.09 inch (180 mm)
Jaw Length 2.05 inch (52 mm)
View Details
Pliers - 2380755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.06 inch (154 mm)
Features Electrically Insulated
Standards RoHS Compliant
View Details
Pliers - 1829798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Round-Nose; Specialty / Other; Round nose pliers
Length 5.12 inch (130 mm)
Jaw Length 0.8661 inch (22 mm)
View Details