SMT-INDUCTOR 10X10 15 UH 2,2 A
| RS Components, Ltd. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 2469823 |
| Product Name | Surface Mount Inductors |
| Mounting Option | Surface Mount Technology |
| Inductance Range | 15 microH |
| Rated DC Current | 2200 milliamps |