RS PRO SS304 Stainless Steel Wall Mount
| RS Components, Ltd. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 2410792 |
| Product Name | Wall Boxes |
| Type | Junction Box |
| Width | 7.87 inch (200 mm) |
| Depth | 3.19 inch (81 mm) |
| Material | Steel - Stainless; 304 Stainless Steel |