RS Components, Ltd. General Purpose Enclosures 2384051

Description
LIGHTGRAY, ENCLOSURE HERMETICALLY SEALED
Request a Quote
Description
LIGHTGRAY, ENCLOSURE HERMETICALLY SEALED
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 2384051 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2384051
General Purpose Enclosures 2384051
LIGHTGRAY, ENCLOSURE HERMETICALLY SEALED

LIGHTGRAY, ENCLOSURE HERMETICALLY SEALED

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2384051
Product Name General Purpose Enclosures
Length 7.48 inch (190 mm)
Width 2.95 inch (75 mm)
Depth 2.95 inch (75 mm)
Material Polycarbonate; ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

Adaptable Boxes - 1219697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.66 inch (220 mm)
Width 6.3 inch (160 mm)
Depth 8.66 inch (220 mm)
View Details
Junction Boxes - 117419 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
View Details
General Purpose Enclosures - 1228931 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.92 inch (125 mm)
Width 4.92 inch (125 mm)
View Details
General Purpose Enclosures - 1228923 - RS Components, Ltd.
Specs
Shape Rectangular
Length 12.99 inch (330 mm)
Width 12.99 inch (330 mm)
View Details