RS Components, Ltd. General Purpose Enclosures 2384044

Description
LIGHTGRAY, TRANSPARENT LID, HERMETIC ENC
Request a Quote
Description
LIGHTGRAY, TRANSPARENT LID, HERMETIC ENC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 2384044 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2384044
General Purpose Enclosures 2384044
LIGHTGRAY, TRANSPARENT LID, HERMETIC ENC

LIGHTGRAY, TRANSPARENT LID, HERMETIC ENC

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2384044
Product Name General Purpose Enclosures
Length 7.09 inch (180 mm)
Width 4.73 inch (120 mm)
Depth 3.56 inch (90.3 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
Adaptable Boxes - 1219698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.66 inch (220 mm)
Width 8.66 inch (220 mm)
Depth 8.66 inch (220 mm)
View Details
Junction Boxes - 122046 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 15.75 inch (400 mm)
View Details
Junction Boxes - 116984 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
View Details