RS Components, Ltd. General Purpose Enclosures 2384042

Description
LIGHTGRAY, HERMETIC ENCLOSURE ZP180.120.
Request a Quote
Description
LIGHTGRAY, HERMETIC ENCLOSURE ZP180.120.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 2384042 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2384042
General Purpose Enclosures 2384042
LIGHTGRAY, HERMETIC ENCLOSURE ZP180.120.

LIGHTGRAY, HERMETIC ENCLOSURE ZP180.120.

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2384042
Product Name General Purpose Enclosures
Length 7.11 inch (180 mm)
Width 4.78 inch (122 mm)
Depth 2.37 inch (60.1 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117651 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
View Details
Adaptable Boxes - 1219695 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.66 inch (220 mm)
Width 3.94 inch (100 mm)
Depth 8.66 inch (220 mm)
View Details
General Purpose Enclosures - 1228933 - RS Components, Ltd.
Specs
Shape Rectangular
Length 8.66 inch (220 mm)
Width 8.66 inch (220 mm)
View Details
General Purpose Enclosures - 1325359 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
View Details