RS Components, Ltd. General Purpose Enclosures 2384024

Description
LIGHTGRAY, HERMETIC ENCLOSURE 125.75.37
Request a Quote
Description
LIGHTGRAY, HERMETIC ENCLOSURE 125.75.37
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 2384024 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2384024
General Purpose Enclosures 2384024
LIGHTGRAY, HERMETIC ENCLOSURE 125.75.37

LIGHTGRAY, HERMETIC ENCLOSURE 125.75.37

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2384024
Product Name General Purpose Enclosures
Length 4.92 inch (125 mm)
Width 2.95 inch (75 mm)
Depth 1.46 inch (37.2 mm)
Material Polycarbonate; ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

Adaptable Boxes - 1219697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.66 inch (220 mm)
Width 6.3 inch (160 mm)
Depth 8.66 inch (220 mm)
View Details
General Purpose Enclosures - 1228927 - RS Components, Ltd.
Specs
Shape Rectangular
Length 9.06 inch (230 mm)
Width 9.06 inch (230 mm)
View Details
Junction Boxes - 116958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
Junction Boxes - 117392 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.74 inch (95 mm)
Width 3.98 inch (101 mm)
View Details