RS Components, Ltd. General Purpose Enclosures 2384010

Description
LIGHTGRAY, TRANSPARENT LID, ENCLOSURE HE
Request a Quote
Description
LIGHTGRAY, TRANSPARENT LID, ENCLOSURE HE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 2384010 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2384010
General Purpose Enclosures 2384010
LIGHTGRAY, TRANSPARENT LID, ENCLOSURE HE

LIGHTGRAY, TRANSPARENT LID, ENCLOSURE HE

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2384010
Product Name General Purpose Enclosures
Length 4.13 inch (105 mm)
Width 4.13 inch (105 mm)
Depth 2.94 inch (74.7 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1325383 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.92 inch (125 mm)
Width 6.89 inch (175 mm)
View Details
Junction Boxes - 117817 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
View Details
Junction Boxes - 117312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.51 inch (140 mm)
Width 8.5 inch (216 mm)
View Details
Adaptable Boxes - 1219691 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
View Details