RS Components, Ltd. DIN Rail Enclosures 2383980

Description
RS PRO ZD1012J ABS V0 DIN Rail Enclosure
Request a Quote
Description
RS PRO ZD1012J ABS V0 DIN Rail Enclosure
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Enclosures - 2383980 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Enclosures
2383980
DIN Rail Enclosures 2383980
RS PRO ZD1012J ABS V0 DIN Rail Enclosure

RS PRO ZD1012J ABS V0 DIN Rail Enclosure

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2383980
Product Name DIN Rail Enclosures
Length 8.42 inch (214 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 122119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
Adaptable Boxes - 1219699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 11.02 inch (280 mm)
Width 8.66 inch (220 mm)
Depth 11.02 inch (280 mm)
View Details
Junction Boxes - 117719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.76 inch (70 mm)
Width 4.09 inch (104 mm)
View Details
Junction Boxes - 116964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details