RS Components, Ltd.
Wall Boxes
2314139
Description
PS 863 T Polysafe 7035
Request a Quote
Email Supplier
Description
PS 863 T Polysafe 7035
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
2314139 |
|
Product Name
|
Wall Boxes |
|
Type
|
Junction Box
|
|
Width
|
23.62 inch (600 mm)
|
|
Depth
|
11.81 inch (300 mm)
|
|
Material
|
Fiberglass; Fibreglass Reinforced Polyester
|
Unlock Full Specs
to access all available technical data
Similar Products
Shape
Rectangular
Length
11.02 inch (280 mm)
Width
11.02 inch (280 mm)
View Details
Type
Junction Box
Shape
Rectangular
Length
15.75 inch (400 mm)
View Details
Type
Junction Box
Width
15.75 inch (400 mm)
Depth
9.06 inch (230 mm)
View Details
Type
Junction Box
Width
15.75 inch (400 mm)
Depth
9.84 inch (250 mm)
View Details