RS Components, Ltd.
Wall Boxes
2314133
Description
PS 442 T Polysafe 7035
Request a Quote
Email Supplier
Description
PS 442 T Polysafe 7035
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
2314133 |
|
Product Name
|
Wall Boxes |
|
Type
|
Junction Box
|
|
Width
|
15.75 inch (400 mm)
|
|
Depth
|
7.87 inch (200 mm)
|
|
Material
|
Fiberglass; Fibreglass Reinforced Polyester
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Junction Box
Shape
Rectangular
Length
2.17 inch (55 mm)
View Details
Type
Junction Box
Shape
Rectangular
Length
10.24 inch (260 mm)
View Details
Shape
Rectangular
Length
3.94 inch (100 mm)
Width
3.94 inch (100 mm)
View Details
Type
Junction Box
Width
17.64 inch (448 mm)
Depth
5.55 inch (141 mm)
View Details