RS Components, Ltd.
Wall Boxes
2314129
Description
PS 832 Polysafe 7035
Request a Quote
Email Supplier
Description
PS 832 Polysafe 7035
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
2314129 |
|
Product Name
|
Wall Boxes |
|
Type
|
Junction Box
|
|
Width
|
11.81 inch (300 mm)
|
|
Depth
|
9.06 inch (230 mm)
|
|
Material
|
Fiberglass; Fibreglass Reinforced Polyester
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Junction Box
Shape
Rectangular
Length
15.75 inch (400 mm)
View Details
Type
Junction Box
Width
31.5 inch (800 mm)
Depth
15.75 inch (400 mm)
View Details
Type
Pushbutton Enclosures
Shape
Rectangular
Length
4.13 inch (105 mm)
View Details
Type
Junction Box
Shape
Rectangular
Length
2.95 inch (75 mm)
View Details