RS Components, Ltd. Cable Spiral Wrapping 227980

Description
Polythene spiral cable wrapping,12mm dia
Request a Quote
Description
Polythene spiral cable wrapping,12mm dia
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Spiral Wrapping - 227980 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Spiral Wrapping
227980
Cable Spiral Wrapping 227980
Polythene spiral cable wrapping,12mm dia

Polythene spiral cable wrapping,12mm dia

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Protective Sleeving
Product Number 227980
Product Name Cable Spiral Wrapping
Sleeving Spiral Wrap
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 136135 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.7087 inch (18 mm)
View Details
Cable Spiral Wrapping - 185817 - RS Components, Ltd.
Specs
Sleeving Spiral Wrap
Material Polyethylene
Diameter 2 inch (50.8 mm)
View Details
Cable Sleeves - 1811991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.3150 to 0.8661 inch (8 to 22 mm)
View Details
Cable Sleeves - 1797010 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Diameter 0.1575 to 0.4331 inch (4 to 11 mm)
Length 984 inch (25000 mm)
View Details