RS Components, Ltd. Hook Up Wire 2227386

Description
Hew Heinz Eilentropp 13435-03-020
Request a Quote
Description
Hew Heinz Eilentropp 13435-03-020
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 2227386 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2227386
Hook Up Wire 2227386
Hew Heinz Eilentropp 13435-03-020

Hew Heinz Eilentropp 13435-03-020

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hookup Wires
Product Number 2227386
Product Name Hook Up Wire
Nominal Diameter 0.1811 inch (4.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805959 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details
Hook Up Wire - 1805936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
Hook Up Wire - 1805942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
Hook Up Wire - 1225871 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details