RS Components, Ltd. Hook Up Wire 2227364

Description
Hew Heinz Eilentropp 13435-01-100
Request a Quote
Description
Hew Heinz Eilentropp 13435-01-100
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 2227364 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2227364
Hook Up Wire 2227364
Hew Heinz Eilentropp 13435-01-100

Hew Heinz Eilentropp 13435-01-100

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hookup Wires
Product Number 2227364
Product Name Hook Up Wire
Nominal Diameter 0.1811 inch (4.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1113148 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals En 2084, en 2267-009, far 25-869
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Insulation Polyamide
View Details
Hook Up Wire - 1839225 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.0807 inch (2.05 mm)
North American 22 AWG
Stranding Type 1/0.8 mm
View Details
Hook Up Wire - 1805924 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details
Hook Up Wire - 1225881 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
International 2 mm² (0.0031 in²)
View Details