RS Components, Ltd. Hook Up Wire 2227342

Description
Hew Heinz Eilentropp 13435-01-005
Request a Quote
Description
Hew Heinz Eilentropp 13435-01-005
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 2227342 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2227342
Hook Up Wire 2227342
Hew Heinz Eilentropp 13435-01-005

Hew Heinz Eilentropp 13435-01-005

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hookup Wires
Product Number 2227342
Product Name Hook Up Wire
Nominal Diameter 0.1811 inch (4.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1853918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.3819 inch (9.7 mm)
Rated Temperature 70 C (158 F)
Wire Conductor Copper
View Details
Hook Up Wire - 1225883 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
International 2 mm² (0.0031 in²)
View Details
Hook Up Wire - 1805958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details
Hook Up Wire - 1853971 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.3976 inch (10.1 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details