RS Components, Ltd. Hook Up Wire 2226232

Description
Hew Heinz Eilentropp 13432-03-020
Request a Quote
Description
Hew Heinz Eilentropp 13432-03-020
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 2226232 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2226232
Hook Up Wire 2226232
Hew Heinz Eilentropp 13432-03-020

Hew Heinz Eilentropp 13432-03-020

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hookup Wires
Product Number 2226232
Product Name Hook Up Wire
Nominal Diameter 0.1339 inch (3.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1225886 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1614 inch (4.1 mm)
Wire Conductor Copper
International 3 mm² (0.0047 in²)
View Details
Hook Up Wire - 1805970 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
Hook Up Wire - 1805932 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details
Hook Up Wire - 1853981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.4449 inch (11.3 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details