RS Components, Ltd. Hook Up Wire 2226096

Description
Hew Heinz Eilentropp 13431-07-020
Request a Quote
Description
Hew Heinz Eilentropp 13431-07-020
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 2226096 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2226096
Hook Up Wire 2226096
Hew Heinz Eilentropp 13431-07-020

Hew Heinz Eilentropp 13431-07-020

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hookup Wires
Product Number 2226096
Product Name Hook Up Wire
Nominal Diameter 0.1024 inch (2.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805925 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details
Hook Up Wire - 1853957 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.3150 inch (8 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
Hook Up Wire - 1853939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.2126 inch (5.4 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
Hook Up Wire - 1853926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.4291 inch (10.9 mm)
Rated Temperature 70 C (158 F)
Wire Conductor Copper
View Details