RS Components, Ltd. Hook Up Wire 2224220

Description
Hew Heinz Eilentropp 8955-06-100
Request a Quote
Description
Hew Heinz Eilentropp 8955-06-100
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 2224220 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2224220
Hook Up Wire 2224220
Hew Heinz Eilentropp 8955-06-100

Hew Heinz Eilentropp 8955-06-100

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hookup Wires
Product Number 2224220
Product Name Hook Up Wire
Nominal Diameter 0.0748 inch (1.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details
Hook Up Wire - 1225871 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
Hook Up Wire - 1853918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.3819 inch (9.7 mm)
Rated Temperature 70 C (158 F)
Wire Conductor Copper
View Details
Hook Up Wire - 1853904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1535 inch (3.9 mm)
Rated Temperature 70 C (158 F)
Wire Conductor Copper
View Details