RS Components, Ltd.
General Purpose Enclosures
222165
Description
Bopla 02242000 Enclosure
Request a Quote
Email Supplier
Description
Bopla 02242000 Enclosure
Request a Quote
Email Supplier
Suppliers
General Purpose Enclosures
222165
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
222165 |
|
Product Name
|
General Purpose Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
9.47 inch (240 mm)
|
|
Width
|
4.72 inch (120 mm)
|
|
Depth
|
3.96 inch (100 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Junction Box
Length
2.17 inch (55 mm)
Width
3.86 inch (98 mm)
View Details
Type
Junction Box
Length
6.42 inch (163 mm)
Width
21.5 inch (546 mm)
View Details
Type
Junction Box
Length
3.03 inch (77 mm)
Width
5.12 inch (130 mm)
View Details
Shape
Rectangular
Length
7.72 inch (196 mm)
Width
3.94 inch (100 mm)
View Details