RS Components, Ltd. General Purpose Enclosures 2209419

Description
Bopla 00165224 General Purpose Enclosure
Request a Quote
Description
Bopla 00165224 General Purpose Enclosure
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 2209419 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2209419
General Purpose Enclosures 2209419
Bopla 00165224 General Purpose Enclosure

Bopla 00165224 General Purpose Enclosure

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2209419
Product Name General Purpose Enclosures
Length 10.2 inch (259 mm)
Width 5.04 inch (128 mm)
Depth 2.36 inch (60 mm)
Material Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1112356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 11.81 inch (300 mm)
Depth 5.91 inch (150 mm)
View Details
General Purpose Enclosures - 1228923 - RS Components, Ltd.
Specs
Shape Rectangular
Length 12.99 inch (330 mm)
Width 12.99 inch (330 mm)
View Details
Junction Boxes - 117602 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 7.09 inch (180 mm)
View Details
Adaptable Boxes - 1219695 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.66 inch (220 mm)
Width 3.94 inch (100 mm)
Depth 8.66 inch (220 mm)
View Details