BA-S 140806 F Bocube Alu Enclosure 7035
| RS Components, Ltd. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 2209409 |
| Product Name | General Purpose Enclosures |
| Shape | Rectangular |
| Length | 6.26 inch (159 mm) |
| Width | 3.39 inch (86 mm) |
| Depth | 2.36 inch (60 mm) |