RS Components, Ltd. General Purpose Enclosures 2188485

Description
Bopla 96038565 B 233012 ABS-7035
Request a Quote
Description
Bopla 96038565 B 233012 ABS-7035
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 2188485 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2188485
General Purpose Enclosures 2188485
Bopla 96038565 B 233012 ABS-7035

Bopla 96038565 B 233012 ABS-7035

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2188485
Product Name General Purpose Enclosures
Length 9.41 inch (239 mm)
Width 11.81 inch (300 mm)
Depth 4.72 inch (120 mm)
Material Polycarbonate; ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

Hand Held Enclosures - 1198344 - RS Components, Ltd.
Specs
Shape Rectangular
Length 7.72 inch (196 mm)
Width 3.94 inch (100 mm)
View Details
Junction Boxes - 117361 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details
Adaptable Boxes - 1219691 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
View Details
Control Station Enclosures - 1368582 - RS Components, Ltd.
Specs
Type Pushbutton Enclosures
Shape Rectangular
Length 4.13 inch (105 mm)
View Details