RS Components, Ltd. General Purpose Enclosures 2188475

Description
Bopla 96028565 B 233012 PC-V0-G-7035
Request a Quote
Description
Bopla 96028565 B 233012 PC-V0-G-7035
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 2188475 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2188475
General Purpose Enclosures 2188475
Bopla 96028565 B 233012 PC-V0-G-7035

Bopla 96028565 B 233012 PC-V0-G-7035

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2188475
Product Name General Purpose Enclosures
Length 9.41 inch (239 mm)
Width 11.81 inch (300 mm)
Depth 4.72 inch (120 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.74 inch (95 mm)
Width 7.17 inch (182 mm)
View Details
Adaptable Boxes - 1219697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.66 inch (220 mm)
Width 6.3 inch (160 mm)
Depth 8.66 inch (220 mm)
View Details
Junction Boxes - 1441348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 5.91 inch (150 mm)
View Details
Junction Boxes - 117475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.74 inch (95 mm)
Width 5.24 inch (133 mm)
View Details