RS Components, Ltd. General Purpose Enclosures 2188457

Description
Bopla 02254100 General Purpose Enclosure
Request a Quote
Description
Bopla 02254100 General Purpose Enclosure
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 2188457 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2188457
General Purpose Enclosures 2188457
Bopla 02254100 General Purpose Enclosure

Bopla 02254100 General Purpose Enclosure

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2188457
Product Name General Purpose Enclosures
Length 11.81 inch (300 mm)
Width 9.06 inch (230 mm)
Depth 4.33 inch (110 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Adaptable Boxes - 1219696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.3 inch (160 mm)
Width 6.3 inch (160 mm)
Depth 6.3 inch (160 mm)
View Details
General Purpose Enclosures - 1228918 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.86 inch (98 mm)
Width 3.86 inch (98 mm)
View Details
Junction Boxes - 117312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.51 inch (140 mm)
Width 8.5 inch (216 mm)
View Details
General Purpose Enclosures - 1228928 - RS Components, Ltd.
Specs
Shape Rectangular
Length 8.66 inch (220 mm)
Width 8.66 inch (220 mm)
View Details