RS Components, Ltd. General Purpose Enclosures 2188450

Description
Bopla 02241000 General Purpose Enclosure
Request a Quote
Description
Bopla 02241000 General Purpose Enclosure
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 2188450 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2188450
General Purpose Enclosures 2188450
Bopla 02241000 General Purpose Enclosure

Bopla 02241000 General Purpose Enclosure

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2188450
Product Name General Purpose Enclosures
Length 9.84 inch (250 mm)
Width 6.3 inch (160 mm)
Depth 4.69 inch (119 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228918 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.86 inch (98 mm)
Width 3.86 inch (98 mm)
View Details
Adaptable Boxes - 1219691 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
View Details
General Purpose Enclosures - 138161 - RS Components, Ltd.
Specs
Shape Rectangular
Length 6.3 inch (160 mm)
Width 3.15 inch (80 mm)
View Details
Junction Boxes - 117651 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
View Details