RS Components, Ltd.
General Purpose Enclosures
2188440
Request a Quote
Email Supplier
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
2188440 |
|
Product Name
|
General Purpose Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
4.8 inch (122 mm)
|
|
Width
|
4.72 inch (120 mm)
|
|
Depth
|
4.13 inch (105 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Shape
Rectangular
Length
6.3 inch (160 mm)
Width
3.15 inch (80 mm)
View Details
Shape
Rectangular
Length
14.17 inch (360 mm)
Width
14.17 inch (360 mm)
View Details
Shape
Rectangular
Length
3.54 inch (90 mm)
Width
5.12 inch (130 mm)
View Details
Type
Junction Box
Shape
Rectangular
Length
11.81 inch (300 mm)
View Details