Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL ENCLOSURES
RS COMPONENTS, LTD.
2180783 -- WALL BOXES
RS Components, Ltd.
Wall Boxes
2180783
Description
nVent HOFFMAN AFS08063 Wall Box
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
nVent HOFFMAN AFS08063 Wall Box
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
2180783
Wall Boxes
2180783
nVent HOFFMAN AFS08063 Wall Box
nVent HOFFMAN AFS08063 Wall Box
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Industrial Enclosures
Product Number
2180783
Product Name
Wall Boxes
Type
Junction Box
Width
23.62 inch (600 mm)
Depth
11.81 inch (300 mm)
Material
Steel - Stainless; 304 stainless steel, 316 stainless steel
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Junction Boxes
1441348
Specs
Type
Junction Box
Shape
Rectangular
Length
5.91 inch (150 mm)
View Details
RS Components, Ltd.
Wall Boxes
2134065
Specs
Type
Junction Box
Width
15.75 inch (400 mm)
Depth
6.3 inch (160 mm)
View Details
RS Components, Ltd.
Wall Boxes
1947506
Specs
Type
Junction Box
Width
6.22 inch (158 mm)
Depth
11.65 inch (296 mm)
View Details
RS Components, Ltd.
General Purpose Enclosures
1228918
Specs
Shape
Rectangular
Length
3.86 inch (98 mm)
Width
3.86 inch (98 mm)
View Details