RS Components, Ltd. 2135164

Description
Flat polycarbonate transparent fresnel lens. Low profile nickel plated brass housing. IP64 rated. D shaped mounting to prevent rotation. 0.11in. (2.8x0.5mm) terminals. Supplied with fixing nut and washer. Mounting Hole Size: 8.2mm Dia. Operating Temperature: -30 to +85°C Voltage Rating = 2.1 V Light Output Colour = Green Mounting Hole Size = 8.2mm Lamp Size = 5 mm Length = 33 mm Type = Panel Mount Lamp Type = LED Termination Type = Solder Tab Bezel Style = Recessed Bezel Colour = Metallic (Bright Nickel)
Request a Quote
Description
Flat polycarbonate transparent fresnel lens. Low profile nickel plated brass housing. IP64 rated. D shaped mounting to prevent rotation. 0.11in. (2.8x0.5mm) terminals. Supplied with fixing nut and washer. Mounting Hole Size: 8.2mm Dia. Operating Temperature: -30 to +85°C Voltage Rating = 2.1 V Light Output Colour = Green Mounting Hole Size = 8.2mm Lamp Size = 5 mm Length = 33 mm Type = Panel Mount Lamp Type = LED Termination Type = Solder Tab Bezel Style = Recessed Bezel Colour = Metallic (Bright Nickel)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 2135164 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flat polycarbonate transparent fresnel lens. Low profile nickel plated brass housing. IP64 rated. D shaped mounting to prevent rotation. 0.11in. (2.8x0.5mm) terminals. Supplied with fixing nut and washer. Mounting Hole Size: 8.2mm Dia. Operating Temperature: -30 to +85°C Voltage Rating = 2.1 V Light Output Colour = Green Mounting Hole Size = 8.2mm Lamp Size = 5 mm Length = 33 mm Type = Panel Mount Lamp Type = LED Termination Type = Solder Tab Bezel Style = Recessed Bezel Colour = Metallic (Bright Nickel)

Flat polycarbonate transparent fresnel lens. Low profile nickel plated brass housing. IP64 rated. D shaped mounting to prevent rotation. 0.11in. (2.8x0.5mm) terminals. Supplied with fixing nut and washer. Mounting Hole Size: 8.2mm Dia. Operating Temperature: -30 to +85°C
Voltage Rating = 2.1 V
Light Output Colour = Green
Mounting Hole Size = 8.2mm
Lamp Size = 5 mm
Length = 33 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Solder Tab
Bezel Style = Recessed
Bezel Colour = Metallic (Bright Nickel)

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Purge Controllers and Indicators
Product Number 2135164
Unlock Full Specs
to access all available technical data

Similar Products

 - 205173 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1302259 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 204041 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1329132 - RS Components, Ltd.
RS Components, Ltd.
View Details